Intrinsically Safe general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit M12 connector, case isolated, certified for operation in Class I Division 1 and Zone 0 / 1 hazardous areas
Accelerometer X Axis ±80g 0.5Hz ~ 14kHz
| Wilcoxon Sensing Technologies | DigiKey | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 786A-M12-IS | 2053-786A-M12-IS-ND |
| Product Name | 786A-M12-IS Intrinsically Safe general purpose accelerometer | Accelerometers |
| Sensor Technology | Piezoelectric | |
| Sensor Outputs | Acceleration | Acceleration |
| Features | Corrosion Resistant; Intrinsically Safe; IEPE | |
| Acceleration | 80 g | 80 g |
| Frequency Range | 0.5000 to 14000 Hz | 0.5000 to 14000 Hz |