Wilcoxon Sensing Technologies 786A-IS Intrinsically Safe general purpose accelerometer 786A-IS

Description
Intrinsically Safe general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated, Class I Div 1 certified
Request a Quote Datasheet
Description
Intrinsically Safe general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated, Class I Div 1 certified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
786A-IS Intrinsically Safe general purpose accelerometer - 786A-IS - Wilcoxon Sensing Technologies
Frederick, MD, United States
786A-IS Intrinsically Safe general purpose accelerometer
786A-IS
786A-IS Intrinsically Safe general purpose accelerometer 786A-IS
Intrinsically Safe general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated, Class I Div 1 certified

Intrinsically Safe general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated, Class I Div 1 certified

Supplier's Site Datasheet
Accelerometers - 2053-786A-IS-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-786A-IS-ND
Accelerometers 2053-786A-IS-ND
Accelerometer X Axis ±80g 0.5Hz ~ 14kHz

Accelerometer X Axis ±80g 0.5Hz ~ 14kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 786A-IS 2053-786A-IS-ND
Product Name 786A-IS Intrinsically Safe general purpose accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; Intrinsically Safe; IEPE
Acceleration 80 g 80 g
Frequency Range 0.5000 to 14000 Hz 0.5000 to 14000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 1203-1000-240 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1000 g
Frequency Range 0.0 to 1500 Hz
View Details
High-Temperature MEMS Accelerometer for Energy - AXO®315T0 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details