Wilcoxon Sensing Technologies 786A-D2 Class I Div 2 general purpose accelerometer 786A-D2

Description
General purpose accelerometer, Class I Division 2 / Zone 2 certified, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector
Request a Quote Datasheet
Description
General purpose accelerometer, Class I Division 2 / Zone 2 certified, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
786A-D2 Class I Div 2 general purpose accelerometer - 786A-D2 - Wilcoxon Sensing Technologies
Frederick, MD, United States
786A-D2 Class I Div 2 general purpose accelerometer
786A-D2
786A-D2 Class I Div 2 general purpose accelerometer 786A-D2
General purpose accelerometer, Class I Division 2 / Zone 2 certified, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector

General purpose accelerometer, Class I Division 2 / Zone 2 certified, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector

Supplier's Site Datasheet
Accelerometers - 2053-786A-D2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-786A-D2-ND
Accelerometers 2053-786A-D2-ND
Accelerometer X Axis ±80g 0.5Hz ~ 14kHz

Accelerometer X Axis ±80g 0.5Hz ~ 14kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 786A-D2 2053-786A-D2-ND
Product Name 786A-D2 Class I Div 2 general purpose accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 80 g 80 g
Frequency Range 0.5000 to 14000 Hz 0.5000 to 14000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details