Wilcoxon Sensing Technologies 786-500-M12-D2 Low frequency Class 1 Div 2 accelerometer 786-500-M12-D2

Description
Low frequency accelerometer, 500 mV/g sensitivity, ±5% tolerance, broadband high sensitivity, Class 1 Division 2 / Zone 2 certified, top exit M12 connector
Request a Quote Datasheet
Description
Low frequency accelerometer, 500 mV/g sensitivity, ±5% tolerance, broadband high sensitivity, Class 1 Division 2 / Zone 2 certified, top exit M12 connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
786-500-M12-D2 Low frequency Class 1 Div 2 accelerometer - 786-500-M12-D2 - Wilcoxon Sensing Technologies
Frederick, MD, United States
786-500-M12-D2 Low frequency Class 1 Div 2 accelerometer
786-500-M12-D2
786-500-M12-D2 Low frequency Class 1 Div 2 accelerometer 786-500-M12-D2
Low frequency accelerometer, 500 mV/g sensitivity, ±5% tolerance, broadband high sensitivity, Class 1 Division 2 / Zone 2 certified, top exit M12 connector

Low frequency accelerometer, 500 mV/g sensitivity, ±5% tolerance, broadband high sensitivity, Class 1 Division 2 / Zone 2 certified, top exit M12 connector

Supplier's Site Datasheet
Accelerometers - 2053-786-500-M12-D2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometer X Axis ±10g 0.2Hz ~ 10kHz

Accelerometer X Axis ±10g 0.2Hz ~ 10kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 786-500-M12-D2 2053-786-500-M12-D2-ND
Product Name 786-500-M12-D2 Low frequency Class 1 Div 2 accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 10 g 10 g
Frequency Range 0.2000 to 10000 Hz 0.2000 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 10200284-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
View Details