Wilcoxon Sensing Technologies 780C Compact general purpose accelerometer 780C

Description
Compact, general purpose accelerometer, 100 mV/g sensitivity, ±15% tolerance, top exit MIL-C-5015 connector, case isolated
Request a Quote Datasheet
Description
Compact, general purpose accelerometer, 100 mV/g sensitivity, ±15% tolerance, top exit MIL-C-5015 connector, case isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
780C Compact general purpose accelerometer - 780C - Wilcoxon Sensing Technologies
Frederick, MD, United States
780C Compact general purpose accelerometer
780C
780C Compact general purpose accelerometer 780C
Compact, general purpose accelerometer, 100 mV/g sensitivity, ±15% tolerance, top exit MIL-C-5015 connector, case isolated

Compact, general purpose accelerometer, 100 mV/g sensitivity, ±15% tolerance, top exit MIL-C-5015 connector, case isolated

Supplier's Site Datasheet
Accelerometers - 2053-780C-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-780C-ND
Accelerometers 2053-780C-ND
Accelerometer X Axis ±80g 0.5Hz ~ 14kHz

Accelerometer X Axis ±80g 0.5Hz ~ 14kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 780C 2053-780C-ND
Product Name 780C Compact general purpose accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 80 g 80 g
Frequency Range 0.5000 to 14000 Hz 0.5000 to 14000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
General Purpose Accelerometer - 3055F8 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Plug & Play Accelerometers - 1201F-0200-276 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 4500 Hz
View Details