Compact, general purpose accelerometer, Intrinsically safe, rated for operation in Class 1 Division one and Zone 0 / 1 hazardous areas, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated
Accelerometer X Axis ±80g 0.4Hz ~ 14kHz
| Wilcoxon Sensing Technologies | DigiKey | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 780A-IS | 2053-780A-IS-ND |
| Product Name | 780A-IS Compact Intrinsically Safe accelerometer | Accelerometers |
| Sensor Technology | Piezoelectric | |
| Sensor Outputs | Acceleration | Acceleration |
| Features | Corrosion Resistant; Intrinsically Safe; IEPE | |
| Acceleration | 80 g | 80 g |
| Frequency Range | 0.4000 to 14000 Hz | 0.4000 to 14000 Hz |