Wilcoxon Sensing Technologies 780A-10 Compact general purpose accelerometer 780A-10

Description
Compact, general purpose accelerometer, 10 mV/g sensitivity, ±5% tolerance, 500 g amplitude, top exit MIL-C-5015 connector, case isolated
Datasheet
Description
Compact, general purpose accelerometer, 10 mV/g sensitivity, ±5% tolerance, 500 g amplitude, top exit MIL-C-5015 connector, case isolated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
780A-10 Compact general purpose accelerometer - 780A-10 - Wilcoxon Sensing Technologies
Frederick, MD, United States
780A-10 Compact general purpose accelerometer
780A-10
780A-10 Compact general purpose accelerometer 780A-10
Compact, general purpose accelerometer, 10 mV/g sensitivity, ±5% tolerance, 500 g amplitude, top exit MIL-C-5015 connector, case isolated

Compact, general purpose accelerometer, 10 mV/g sensitivity, ±5% tolerance, 500 g amplitude, top exit MIL-C-5015 connector, case isolated

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Accelerometers
Product Number 780A-10
Product Name 780A-10 Compact general purpose accelerometer
Sensor Technology Piezoelectric
Sensor Outputs Acceleration
Features Corrosion Resistant; IEPE
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Triaxial Accelerometer - 3333A3T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Vibration Sensors - 20007020-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
View Details