Wilcoxon Sensing Technologies 731A Ultra-quiet seismic sensor 731A

Description
Seismic sensor, ultra-quiet accelerometer, ultra-low frequency (0.05 Hz), measures to sub micro g levels, 10 V/g sensitivity, ±10% tolerance, top exit MIL-C-5015 connector, case isolated, SF7 mounting stud
Request a Quote Datasheet
Description
Seismic sensor, ultra-quiet accelerometer, ultra-low frequency (0.05 Hz), measures to sub micro g levels, 10 V/g sensitivity, ±10% tolerance, top exit MIL-C-5015 connector, case isolated, SF7 mounting stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
731A Ultra-quiet seismic sensor - 731A - Wilcoxon Sensing Technologies
Frederick, MD, United States
731A Ultra-quiet seismic sensor
731A
731A Ultra-quiet seismic sensor 731A
Seismic sensor, ultra-quiet accelerometer, ultra-low frequency (0.05 Hz), measures to sub micro g levels, 10 V/g sensitivity, ±10% tolerance, top exit MIL-C-5015 connector, case isolated, SF7 mounting stud

Seismic sensor, ultra-quiet accelerometer, ultra-low frequency (0.05 Hz), measures to sub micro g levels, 10 V/g sensitivity, ±10% tolerance, top exit MIL-C-5015 connector, case isolated, SF7 mounting stud

Supplier's Site Datasheet
Accelerometers - 2053-731A-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-731A-ND
Accelerometers 2053-731A-ND
Accelerometer X Axis ±0.5g 0.05Hz ~ 450kHz

Accelerometer X Axis ±0.5g 0.05Hz ~ 450kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Seismic Instruments Accelerometers
Product Number 731A 2053-731A-ND
Product Name 731A Ultra-quiet seismic sensor Accelerometers
Device Type Sensor / Transducer
Features Corrosion Resistant; IEPE
Acceleration 0.5000 g 0.5000 g
Frequency Range 0.0500 to 450 Hz 0.0500 to 450 Hz
Operating Temperature 14 to 149 F (-10 to 65 C) 14 to 149 F (-10 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details