Wilcoxon Sensing Technologies 728A High sensitivity low noise accelerometer 728A

Description
High sensitivity, low-noise, compact accelerometer, 500 mV/g sensitivity, ±5% tolerance, side exit microdot connector, case grounded
Datasheet
Description
High sensitivity, low-noise, compact accelerometer, 500 mV/g sensitivity, ±5% tolerance, side exit microdot connector, case grounded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
728A High sensitivity low noise accelerometer - 728A - Wilcoxon Sensing Technologies
Frederick, MD, United States
728A High sensitivity low noise accelerometer
728A
728A High sensitivity low noise accelerometer 728A
High sensitivity, low-noise, compact accelerometer, 500 mV/g sensitivity, ±5% tolerance, side exit microdot connector, case grounded

High sensitivity, low-noise, compact accelerometer, 500 mV/g sensitivity, ±5% tolerance, side exit microdot connector, case grounded

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Accelerometers
Product Number 728A
Product Name 728A High sensitivity low noise accelerometer
Sensor Technology Piezoelectric
Sensor Outputs Acceleration
Features Corrosion Resistant; IEPE
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Miniature Accelerometer - 3097A2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Vibration Sensors - 20004545-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 1500 Hz
View Details