Wilcoxon Sensing Technologies 376/CC701HT Ultra-high temperature accelerometer and charge amplifier 376/CC701HT

Description
High temperature accelerometer and charge amplifier system, sensor operation to +260°C, 100 mV/g sensitivity, ±10% tolerance, top exit with R1-1-J3-12 cable included
Request a Quote Datasheet
Description
High temperature accelerometer and charge amplifier system, sensor operation to +260°C, 100 mV/g sensitivity, ±10% tolerance, top exit with R1-1-J3-12 cable included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
376/CC701HT Ultra-high temperature accelerometer and charge amplifier - 376/CC701HT - Wilcoxon Sensing Technologies
Frederick, MD, United States
376/CC701HT Ultra-high temperature accelerometer and charge amplifier
376/CC701HT
376/CC701HT Ultra-high temperature accelerometer and charge amplifier 376/CC701HT
High temperature accelerometer and charge amplifier system, sensor operation to +260°C, 100 mV/g sensitivity, ±10% tolerance, top exit with R1-1-J3-12 cable included

High temperature accelerometer and charge amplifier system, sensor operation to +260°C, 100 mV/g sensitivity, ±10% tolerance, top exit with R1-1-J3-12 cable included

Supplier's Site Datasheet
Accelerometers - 2053-376/CC701HT-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-376/CC701HT-ND
Accelerometers 2053-376/CC701HT-ND
Accelerometer X Axis ±50g 1Hz ~ 15kHz

Accelerometer X Axis ±50g 1Hz ~ 15kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 376/CC701HT 2053-376/CC701HT-ND
Product Name 376/CC701HT Ultra-high temperature accelerometer and charge amplifier Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant
Acceleration 50 g 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 20011884-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 20 g
Frequency Range 0.0 to 10000 Hz
View Details
High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Triaxial IEPE Accelerometer - 3823A1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details