Megger Receiver P30620-3

Description
The P30620-3 is a receiver from Megger. Features: Replaces standard receiver for BITE, BITE2, and BITE2P Conducts on-line testing with no downtime Calculates impedance automatically and stores results Does not require battery discharge Measures cell impedance and voltage within 3 seconds Stores more than 2000 sets of data Measures impedance and DC voltage values for all lead-acid and nickel-cadmium cells with capacity under 7000 Ah Easily download stored data to PC via RS-232 connector Create custom reports automatically via Power DB software Receiver only - accessories sold separately Description: The Megger P30620-3 Receiver for BITE2 and BITE2P (Receiver Only) is a direct replacement for the standard receiver supplied with the original BITE, the BITE2 and the BITE2P. It provides data storage capabilities without having to replace the BITE transmitter. The receiver stores more than 2000 sets of data (cell impedance, cell voltage and interconnecting strap resistance).
Datasheet
Description
The P30620-3 is a receiver from Megger. Features: Replaces standard receiver for BITE, BITE2, and BITE2P Conducts on-line testing with no downtime Calculates impedance automatically and stores results Does not require battery discharge Measures cell impedance and voltage within 3 seconds Stores more than 2000 sets of data Measures impedance and DC voltage values for all lead-acid and nickel-cadmium cells with capacity under 7000 Ah Easily download stored data to PC via RS-232 connector Create custom reports automatically via Power DB software Receiver only - accessories sold separately Description: The Megger P30620-3 Receiver for BITE2 and BITE2P (Receiver Only) is a direct replacement for the standard receiver supplied with the original BITE, the BITE2 and the BITE2P. It provides data storage capabilities without having to replace the BITE transmitter. The receiver stores more than 2000 sets of data (cell impedance, cell voltage and interconnecting strap resistance).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receiver P30620-3
The P30620-3 is a receiver from Megger. Features: Replaces standard receiver for BITE, BITE2, and BITE2P Conducts on-line testing with no downtime Calculates impedance automatically and stores results Does not require battery discharge Measures cell impedance and voltage within 3 seconds Stores more than 2000 sets of data Measures impedance and DC voltage values for all lead-acid and nickel-cadmium cells with capacity under 7000 Ah Easily download stored data to PC via RS-232 connector Create custom reports automatically via Power DB software Receiver only - accessories sold separately Description: The Megger P30620-3 Receiver for BITE2 and BITE2P (Receiver Only) is a direct replacement for the standard receiver supplied with the original BITE, the BITE2 and the BITE2P. It provides data storage capabilities without having to replace the BITE transmitter. The receiver stores more than 2000 sets of data (cell impedance, cell voltage and interconnecting strap resistance).

The P30620-3 is a receiver from Megger.

Features:

  • Replaces standard receiver for BITE, BITE2, and BITE2P
  • Conducts on-line testing with no downtime
  • Calculates impedance automatically and stores results
  • Does not require battery discharge
  • Measures cell impedance and voltage within 3 seconds
  • Stores more than 2000 sets of data
  • Measures impedance and DC voltage values for all lead-acid and nickel-cadmium cells with capacity under 7000 Ah
  • Easily download stored data to PC via RS-232 connector
  • Create custom reports automatically via Power DB software
  • Receiver only - accessories sold separately

Description:

The Megger P30620-3 Receiver for BITE2 and BITE2P (Receiver Only) is a direct replacement for the standard receiver supplied with the original BITE, the BITE2 and the BITE2P. It provides data storage capabilities without having to replace the BITE transmitter. The receiver stores more than 2000 sets of data (cell impedance, cell voltage and interconnecting strap resistance).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Receivers
Product Number P30620-3
Product Name Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-1 - 860136-ADM3491AR-1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Drivers, Receivers, Transceivers - ATA2516-6AQY - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Features RoHS
Supply Voltage 4.5 to 5.5 volts
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details