The BI-10006 is a test lead from Megger.
Features:
Includes one 45" (115 cm) test lead with two spade style connectors for connecting to batteries
For use with the BITE 3 battery impedance tester
Insulation on the leads helps protect the operator's hands from shock
The Megger BI-10006 quick disconnect test lead set for the BITE 3 series includes one 45" (115 cm) test lead with two spade-style connectors for connecting to batteries. It is for use with the Megger BITE 3 battery impedance tester. Insulation on the lead helps protect the operator's hands from shock.
The BI-10006 is a test lead from Megger.
Features:
- Includes one 45" (115 cm) test lead with two spade style connectors for connecting to batteries
- For use with the BITE 3 battery impedance tester
- Insulation on the leads helps protect the operator's hands from shock
The Megger BI-10006 quick disconnect test lead set for the BITE 3 series includes one 45" (115 cm) test lead with two spade-style connectors for connecting to batteries. It is for use with the Megger BITE 3 battery impedance tester. Insulation on the lead helps protect the operator's hands from shock.