The 6311-080 is a test lead from Megger.
Features:
For use with 5 kV insulation testers, including models BM15, MJ15, MIT515, MIT525
Set includes black/negative test lead that has been screened
Supplied with 3 compact, un-insulated clips
Lead insulation rating: 5 kV
Clip capacity: 18 mm
Cable length: 49 ft. (15 m)
Accessories:
3 - Compact Test Clips
3 - 5 kV Test Leads, 49 ft. (15 m)
The Megger 6311-080 is a test lead.
The 6311-080 is a test lead from Megger.
Features:
- For use with 5 kV insulation testers, including models BM15, MJ15, MIT515, MIT525
- Set includes black/negative test lead that has been screened
- Supplied with 3 compact, un-insulated clips
- Lead insulation rating: 5 kV
- Clip capacity: 18 mm
- Cable length: 49 ft. (15 m)
Accessories:
- 3 - Compact Test Clips
- 3 - 5 kV Test Leads, 49 ft. (15 m)
The Megger 6311-080 is a test lead.