The 6220-861 is a test lead from Megger.
Features:
For use with MIT1025 Insulation Tester
Set includes black/negative test lead that has been screened
Supplied with 3 compact, un-insulated clips
Lead insulation rating: 10 kV
Clip capacity: 18 mm
Cable length: 9.8 ft. (3 m)
Accessories:
3 - Compact Test Clips
3 - 10 kV Test Leads, 9.8 ft. (3 m)
The Megger 6220-861 is a test lead. The Megger 6220-861 Compact Test Clips are designed for clamping on test pieces where access is limited.
The 6220-861 is a test lead from Megger.
Features:
- For use with MIT1025 Insulation Tester
- Set includes black/negative test lead that has been screened
- Supplied with 3 compact, un-insulated clips
- Lead insulation rating: 10 kV
- Clip capacity: 18 mm
- Cable length: 9.8 ft. (3 m)
Accessories:
- 3 - Compact Test Clips
- 3 - 10 kV Test Leads, 9.8 ft. (3 m)
The Megger 6220-861 is a test lead. The Megger 6220-861 Compact Test Clips are designed for clamping on test pieces where access is limited.