The 6220-822 is a test lead from Megger.
Features:
Designed for testing low voltage circuits with test voltages up to 1 kV
For use with 5 kV and 10 kV insulation testers, including models MIT515, MIT525, and MIT1025
Supplied with 1 kV insulated probes and clips
Clip capacity: 20 mm
Length: 9.8 ft. (3 m)
Probe rated to CAT IV 600 V
Clip rated to CAT III
Colors: Red, Black
Accessories:
2 - 1 kV Control Circuit Test Leads with Clips, 9.8 ft. (Red/Black)
The Megger 6220-822 is a test lead.
The 6220-822 is a test lead from Megger.
Features:
- Designed for testing low voltage circuits with test voltages up to 1 kV
- For use with 5 kV and 10 kV insulation testers, including models MIT515, MIT525, and MIT1025
- Supplied with 1 kV insulated probes and clips
- Clip capacity: 20 mm
- Length: 9.8 ft. (3 m)
- Probe rated to CAT IV 600 V
- Clip rated to CAT III
- Colors: Red, Black
Accessories:
- 2 - 1 kV Control Circuit Test Leads with Clips, 9.8 ft. (Red/Black)
The Megger 6220-822 is a test lead.