The 560060 is a phase rotation tester from Megger.
Additional Features:
Complete phase-sequence and motorrotation testing in one instrument
Ensures correct phase hookup in one easy test
Rugged and portable tester
Performs additional polarity and continuity checks
Determines rotation direction of one-, two- or threephase motors before connection to line
Determines phase rotation or sequence of energized power circuits
Determines polarity of instrument and power transformers
Determines phase/polarity of unmarked motor windings
Identifies true phase sequence of energized ac power lines up to 600 volts (Higher voltages can be tested by interposing a step-down transformer.)
Accessories:
Attached test leads
Line, 6 ft [1.8 m]
Motor, 4 ft [1.2 m]
Fuses, standard 250 V, 3 A
Instruction manual
Applications:
The Motor and Phase Rotation Tester provides a positive way toidentify the leads of a disconnected polyphase motor; it also identifies true phase sequence of energized 60-Hertz ac power lines up to 600 volts. Both are necessary to ensure that a motor will rotate in a prescribed direction when energized.
There are three other important uses for this unique testing device: it can determine the polarity of power and instrument transformers; it can identify phase and polarity of winding sections of multiple-winding (delta- and starconnected) motors; and it can be used as a continuity tester in checking electrical circuits.
The Motor and Phase Rotation Tester permits the electrical contractor or industrial maintenance electrician to permanently connect and tape the terminals of the motor being installed, without having to first energize the motor by a temporary hookup from a power source, if available, to determine motor rotation. Therefore, the test set eliminates the need for temporary connections that can be time consuming, costly and quite hazardous, particularly where many large, high-voltage motors are involved.
Also, certain types of drives should never be rotated in the wrong direction. In such cases, the temporary hookup or trial method, having a fifty-fifty chance of being wrong, can do serious harm.
The three motor leads on the left side of the test set are for attachment to the terminals of the motor being tested for rotation determination.
Fuses are inserted in the motor A and C test leads as protection in the event the user accidentally touches these leads to an energized circuit. These standard fuses are easily removed and replaced from their panel-mounted holders.
The three lines leading to the right of the test set are for direct attachment to energized ac power systems up to 600 volts to determine the system phase sequence.
The 560060 is a phase rotation tester from Megger.
Additional Features:
- Complete phase-sequence and motorrotation testing in one instrument
- Ensures correct phase hookup in one easy test
- Rugged and portable tester
- Performs additional polarity and continuity checks
- Determines rotation direction of one-, two- or threephase motors before connection to line
- Determines phase rotation or sequence of energized power circuits
- Determines polarity of instrument and power transformers
- Determines phase/polarity of unmarked motor windings
- Identifies true phase sequence of energized ac power lines up to 600 volts (Higher voltages can be tested by interposing a step-down transformer.)
Accessories:
- Attached test leads
- Line, 6 ft [1.8 m]
- Motor, 4 ft [1.2 m]
- Fuses, standard 250 V, 3 A
- Instruction manual
Applications:
- The Motor and Phase Rotation Tester provides a positive way toidentify the leads of a disconnected polyphase motor; it also identifies true phase sequence of energized 60-Hertz ac power lines up to 600 volts. Both are necessary to ensure that a motor will rotate in a prescribed direction when energized.
- There are three other important uses for this unique testing device: it can determine the polarity of power and instrument transformers; it can identify phase and polarity of winding sections of multiple-winding (delta- and starconnected) motors; and it can be used as a continuity tester in checking electrical circuits.
The Motor and Phase Rotation Tester permits the electrical contractor or industrial maintenance electrician to permanently connect and tape the terminals of the motor being installed, without having to first energize the motor by a temporary hookup from a power source, if available, to determine motor rotation. Therefore, the test set eliminates the need for temporary connections that can be time consuming, costly and quite hazardous, particularly where many large, high-voltage motors are involved.
Also, certain types of drives should never be rotated in the wrong direction. In such cases, the temporary hookup or trial method, having a fifty-fifty chance of being wrong, can do serious harm.
The three motor leads on the left side of the test set are for attachment to the terminals of the motor being tested for rotation determination.
Fuses are inserted in the motor A and C test leads as protection in the event the user accidentally touches these leads to an energized circuit. These standard fuses are easily removed and replaced from their panel-mounted holders.
The three lines leading to the right of the test set are for direct attachment to energized ac power systems up to 600 volts to determine the system phase sequence.