The 35755-3 is a printer from Megger.
Features:
Printer, battery-operated, 110 V ac
For use with BITE3 Battery Impedance Tester
Connects to BITE3 serial port
Immediately prints out recorded data
Thermal, with 4-1/4 in. (110 mm) printing width
Battery-powered
Dimensions: 6.30 x 6.70 x 2.62 in.
The Megger 35755-3 is a printer.
The 35755-3 is a printer from Megger.
Features:
- Printer, battery-operated, 110 V ac
- For use with BITE3 Battery Impedance Tester
- Connects to BITE3 serial port
- Immediately prints out recorded data
- Thermal, with 4-1/4 in. (110 mm) printing width
- Battery-powered
- Dimensions: 6.30 x 6.70 x 2.62 in.
The Megger 35755-3 is a printer.