The 250576-KIT is a test lead from Megger.
Features:
Set of Three Color-Coded Test Leads for 250202, DET5/4R, DET5/4D & DET62D
Includes one 25'(6 m) test lead, one 50'(15 m) test lead, and one 100'(30 m) test lead
Test leads are color-coded to help ensure proper connection
The Megger 250576-KIT three-piece color-coded test lead set includes one 25'(6 m) test lead, one 50'(15 m) test lead, and one 100'(30 m) test lead and is for use with Megger 250202, DET5/4R, DET5/4D and DET62D testers. The test leads are color-coded to help ensure proper connection.
The 250576-KIT is a test lead from Megger.
Features:
- Set of Three Color-Coded Test Leads for 250202, DET5/4R, DET5/4D & DET62D
- Includes one 25'(6 m) test lead, one 50'(15 m) test lead, and one 100'(30 m) test lead
- Test leads are color-coded to help ensure proper connection
The Megger 250576-KIT three-piece color-coded test lead set includes one 25'(6 m) test lead, one 50'(15 m) test lead, and one 100'(30 m) test lead and is for use with Megger 250202, DET5/4R, DET5/4D and DET62D testers. The test leads are color-coded to help ensure proper connection.