The 246034 is a transmitter from Megger.
Features:
Current sensor 0.5 in. (12 mm) opening with 2.5 ft (0.8 m) lead
For use with BITE2 and BITE2P Battery Impedance Testers
Plugs into BITE2/2P receiver and measures test current from BITE2/BITE2P transmitter
Small size enables use in confined areas with limited space
Current range: 0 A to 150 A
Dimensions: 4.44 x 1.34 in.
The Megger 246034 is a transmitter.
The 246034 is a transmitter from Megger.
Features:
- Current sensor 0.5 in. (12 mm) opening with 2.5 ft (0.8 m) lead
- For use with BITE2 and BITE2P Battery Impedance Testers
- Plugs into BITE2/2P receiver and measures test current from BITE2/BITE2P transmitter
- Small size enables use in confined areas with limited space
- Current range: 0 A to 150 A
- Dimensions: 4.44 x 1.34 in.
The Megger 246034 is a transmitter.