The 242144-16 is a test lead from Megger.
Features:
For use with Megger 247100 and 247101 digital low-resistance ohmmeters
Used with compatible potential leads to take four-wire resistance measurements
Maximum test current input of 100 amp
Current clamp provides a hands-free connection to a conductor
Accessories:
Two 16'(4.9 m) black test leads with current clamps
The Megger 242144-16 current test lead set includes two black test leads with current clamps for use with Megger 247100 and 247101 digital low-resistance ohmmeters.
The 242144-16 is a test lead from Megger.
Features:
- For use with Megger 247100 and 247101 digital low-resistance ohmmeters
- Used with compatible potential leads to take four-wire resistance measurements
- Maximum test current input of 100 amp
- Current clamp provides a hands-free connection to a conductor
Accessories:
- Two 16'(4.9 m) black test leads with current clamps
The Megger 242144-16 current test lead set includes two black test leads with current clamps for use with Megger 247100 and 247101 digital low-resistance ohmmeters.