The 242104-2-16 is a test lead from Megger.
Features:
Includes one duplex test lead with C-clamp
For use with Megger 247100, 247101, DLRO200, and DLRO600 digital low-resistance ohmmeters
Duplex test lead measures both current and resistance when taking four-wire resistance measurements
Maximum test current input of 100 amp
C-clamp provides a hands-free connection to a conductor and can accommodate conductors up to 4" (10 cm)
Description:
The Megger 242104-2 series duplex test lead with C-clamp is for use with Megger 247100, 247101, DLRO200, and DLRO600 digital low-resistance ohmmeters. This duplex test lead measures both current and resistance when taking four-wire resistance measurements. The lead has a maximum test current input of 100 amp.
The 242104-2-16 is a test lead from Megger.
Features:
- Includes one duplex test lead with C-clamp
- For use with Megger 247100, 247101, DLRO200, and DLRO600 digital low-resistance ohmmeters
- Duplex test lead measures both current and resistance when taking four-wire resistance measurements
- Maximum test current input of 100 amp
- C-clamp provides a hands-free connection to a conductor and can accommodate conductors up to 4" (10 cm)
Description:
The Megger 242104-2 series duplex test lead with C-clamp is for use with Megger 247100, 247101, DLRO200, and DLRO600 digital low-resistance ohmmeters. This duplex test lead measures both current and resistance when taking four-wire resistance measurements. The lead has a maximum test current input of 100 amp.