The 242041-18 is a test lead from Megger.
Features:
For use with 247000 series and models BT51, DLRO10, DLRO10X
Used in combination with 242021 potential leads
Separates C and P connections
Lead type: Current
Termination: Terminal clip
Lead length: 18 ft. (5.5 m)
Accessories:
10A Max. Test Current
Terminal Clips
18 ft (5.5 m)
The Megger 242041-18 is a test lead.
The 242041-18 is a test lead from Megger.
Features:
- For use with 247000 series and models BT51, DLRO10, DLRO10X
- Used in combination with 242021 potential leads
- Separates C and P connections
- Lead type: Current
- Termination: Terminal clip
- Lead length: 18 ft. (5.5 m)
Accessories:
- 10A Max. Test Current
- Terminal Clips
- 18 ft (5.5 m)
The Megger 242041-18 is a test lead.