The 242021-18 is a test lead from Megger.
Features:
Includes one red and one black test lead with single hand spikes
For use with Megger DLRO10HD, DLRO10, DLRO10X, 247000, 247001, 247002, 247100, 247101, and BT51 digital low-resistance ohmmeters
Used with compatible current leads to take four-wire resistance measurements
Lead type: Potential
Termination: Hand spike
Lead length: 18 ft. (5.5 m)
The Megger 242021-18 is a test lead.
The 242021-18 is a test lead from Megger.
Features:
- Includes one red and one black test lead with single hand spikes
- For use with Megger DLRO10HD, DLRO10, DLRO10X, 247000, 247001, 247002, 247100, 247101, and BT51 digital low-resistance ohmmeters
- Used with compatible current leads to take four-wire resistance measurements
- Lead type: Potential
- Termination: Hand spike
- Lead length: 18 ft. (5.5 m)
The Megger 242021-18 is a test lead.