Megger Kelvin Clip Test Lead; Kit Contents Megger 242006-7

Description
KELVIN CLIP TEST LEAD; Kit Contents:-; Product Range:-; Lead Length:2m
Datasheet
Description
KELVIN CLIP TEST LEAD; Kit Contents:-; Product Range:-; Lead Length:2m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kelvin Clip Test Lead; Kit Contents Megger - 60K0407 - Newark, An Avnet Company
Chicago, IL, United States
Kelvin Clip Test Lead; Kit Contents Megger
60K0407
Kelvin Clip Test Lead; Kit Contents Megger 60K0407
KELVIN CLIP TEST LEAD; Kit Contents:-; Product Range:-; Lead Length:2m

KELVIN CLIP TEST LEAD; Kit Contents:-; Product Range:-; Lead Length:2m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 60K0407
Product Name Kelvin Clip Test Lead; Kit Contents Megger
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Alligator Clip to 0.080″ Pin Plug, 18 AWG PVC Test Lead - 682 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details