Megger Test Lead, Kelvin Clip-Spade Lug, 2M; Test Connector Type A Megger 242005-7

Description
TEST LEAD, KELVIN CLIP-SPADE LUG, 2M; Test Connector Type A:Kelvin Clip; Test Connector Type B:Spade Lugs x2; Lead Length - Imperial:7ft; Lead Length - Metric:2m; Insulator Colour:Black, Red; Current Rating:10A; Voltage Rating:
Datasheet
Description
TEST LEAD, KELVIN CLIP-SPADE LUG, 2M; Test Connector Type A:Kelvin Clip; Test Connector Type B:Spade Lugs x2; Lead Length - Imperial:7ft; Lead Length - Metric:2m; Insulator Colour:Black, Red; Current Rating:10A; Voltage Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Kelvin Clip-Spade Lug, 2M; Test Connector Type A Megger - 70K7386 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Kelvin Clip-Spade Lug, 2M; Test Connector Type A Megger
70K7386
Test Lead, Kelvin Clip-Spade Lug, 2M; Test Connector Type A Megger 70K7386
TEST LEAD, KELVIN CLIP-SPADE LUG, 2M; Test Connector Type A:Kelvin Clip; Test Connector Type B:Spade Lugs x2; Lead Length - Imperial:7ft; Lead Length - Metric:2m; Insulator Colour:Black, Red; Current Rating:10A; Voltage Rating:

TEST LEAD, KELVIN CLIP-SPADE LUG, 2M; Test Connector Type A:Kelvin Clip; Test Connector Type B:Spade Lugs x2; Lead Length - Imperial:7ft; Lead Length - Metric:2m; Insulator Colour:Black, Red; Current Rating:10A; Voltage Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 70K7386
Product Name Test Lead, Kelvin Clip-Spade Lug, 2M; Test Connector Type A Megger
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Shrouded R/A Banana Plug Jumper, 18 AWG Silicone Test Lead - 9925 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details