The 2007-259 is a test lead from Megger.
Features:
For use with MPQ1000 Power Quality Analyzer
Color rings allow voltage leads to be configured for required color code
Rated CAT IV at 600 V
Accessories:
5 - Voltage Leads, 6 ft.
1 - Ground Lead
1 - Set of Color Rings
1 - Set of Alligator Clips
The Megger 2007-259 is a test lead.
The 2007-259 is a test lead from Megger.
Features:
- For use with MPQ1000 Power Quality Analyzer
- Color rings allow voltage leads to be configured for required color code
- Rated CAT IV at 600 V
Accessories:
- 5 - Voltage Leads, 6 ft.
- 1 - Ground Lead
- 1 - Set of Color Rings
- 1 - Set of Alligator Clips
The Megger 2007-259 is a test lead.