Megger Kelvin Clamp, 100A, Yellow; Connector Type Megger 100A-KC-Y

Description
KELVIN CLAMP, 100A, YELLOW; Connector Type:Kelvin Clip; Current Rating:100A; Jaw Opening Max:75mm; Insulator Colour:Yellow; Product Range:
Datasheet
Description
KELVIN CLAMP, 100A, YELLOW; Connector Type:Kelvin Clip; Current Rating:100A; Jaw Opening Max:75mm; Insulator Colour:Yellow; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kelvin Clamp, 100A, Yellow; Connector Type Megger - 78AH9052 - Newark, An Avnet Company
Chicago, IL, United States
Kelvin Clamp, 100A, Yellow; Connector Type Megger
78AH9052
Kelvin Clamp, 100A, Yellow; Connector Type Megger 78AH9052
KELVIN CLAMP, 100A, YELLOW; Connector Type:Kelvin Clip; Current Rating:100A; Jaw Opening Max:75mm; Insulator Colour:Yellow; Product Range:

KELVIN CLAMP, 100A, YELLOW; Connector Type:Kelvin Clip; Current Rating:100A; Jaw Opening Max:75mm; Insulator Colour:Yellow; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78AH9052
Product Name Kelvin Clamp, 100A, Yellow; Connector Type Megger
Current Rating 100.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9304BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) St. Connector for RG316 Cable - ET-SMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details