The 1008-029 is a test lead from Megger.
Features:
For use with DLRO200-115 Digital Micro-ohmmeter
Set consists of two flexible high current capacity (600 A cont.) leads and two lightweight potential leads
Current leads are fitted with heavy duty sprung clamps
Potential leads are fitted with small crocodile clips
Current lead size: 25 mm²
Accessories:
2 - 25 mm² Current Leads with Clamps
2 - Potential Leads with Crocodile Clips
The Megger 1008-029 5m Lead Set with 2 Current Leads (25 mm²) and 2 potential leads is designed for use with the DLRO200-115 Digital Micro-ohmmeter. Each lead is equipped with a clip.
The 1008-029 is a test lead from Megger.
Features:
- For use with DLRO200-115 Digital Micro-ohmmeter
- Set consists of two flexible high current capacity (600 A cont.) leads and two lightweight potential leads
- Current leads are fitted with heavy duty sprung clamps
- Potential leads are fitted with small crocodile clips
- Current lead size: 25 mm²
Accessories:
- 2 - 25 mm² Current Leads with Clamps
- 2 - Potential Leads with Crocodile Clips
The Megger 1008-029 5m Lead Set with 2 Current Leads (25 mm²) and 2 potential leads is designed for use with the DLRO200-115 Digital Micro-ohmmeter. Each lead is equipped with a clip.