The 1008-028 is a test lead from Megger.
Features:
Current: 600 A
Termination: Clamps
Lead set consists of pair of flexible high current capacity (600 A cont.) leads, together with a separate pair of lightweight potential leads
Current leads are fitted with heavy duty spring clamps
Jaw capacity of clamps: 2.4 in. (60 mm)
Potential leads fitted with smaller HD crocodile clips
Jaw capacity of clips: 0.9 in. (22 mm)
The Megger 1008-028 Lead set consists of pair of flexible high current capacity (600 A cont.) leads, together with a separate pair of lightweight potential leads. Current leads are fitted with heavy duty sprung clamps (60 mm jaw capacity). Potential leads fitted with smaller HD crocodile clips 22 mm jaw capacity).
The 1008-028 is a test lead from Megger.
Features:
- Current: 600 A
- Termination: Clamps
- Lead set consists of pair of flexible high current capacity (600 A cont.) leads, together with a separate pair of lightweight potential leads
- Current leads are fitted with heavy duty spring clamps
- Jaw capacity of clamps: 2.4 in. (60 mm)
- Potential leads fitted with smaller HD crocodile clips
- Jaw capacity of clips: 0.9 in. (22 mm)
The Megger 1008-028 Lead set consists of pair of flexible high current capacity (600 A cont.) leads, together with a separate pair of lightweight potential leads. Current leads are fitted with heavy duty sprung clamps (60 mm jaw capacity). Potential leads fitted with smaller HD crocodile clips 22 mm jaw capacity).