Megger Test Connector Type A Megger 1008-022

Description
Test Connector Type A:Crocodile Clip; Test Connector Type B:Test Tip Probe; Voltage Rating:3kV; Current Rating:-; Insulator Colour:Black, Blue, Red; Lead Length - Metric:3m; Lead Length - Imperial:9.84ft; No. of Test Leads:3
Datasheet
Description
Test Connector Type A:Crocodile Clip; Test Connector Type B:Test Tip Probe; Voltage Rating:3kV; Current Rating:-; Insulator Colour:Black, Blue, Red; Lead Length - Metric:3m; Lead Length - Imperial:9.84ft; No. of Test Leads:3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Connector Type A Megger - 02AC7050 - Newark, An Avnet Company
Chicago, IL, United States
Test Connector Type A Megger
02AC7050
Test Connector Type A Megger 02AC7050
Test Connector Type A:Crocodile Clip; Test Connector Type B:Test Tip Probe; Voltage Rating:3kV; Current Rating:-; Insulator Colour:Black, Blue, Red; Lead Length - Metric:3m; Lead Length - Imperial:9.84ft; No. of Test Leads:3

Test Connector Type A:Crocodile Clip; Test Connector Type B:Test Tip Probe; Voltage Rating:3kV; Current Rating:-; Insulator Colour:Black, Blue, Red; Lead Length - Metric:3m; Lead Length - Imperial:9.84ft; No. of Test Leads:3

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 02AC7050
Product Name Test Connector Type A Megger
Voltage Rating 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Banana, Meter Interface - 633XJL-48R/B-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details