The 1007-024 is a test lead from Megger.
Features:
TL6-C-BT51 Connect test leads for BT51 - 6 m
For use with BT51 Ohmmeter
Fitted with hook termination for connecting to instrument and Connex plug
Duplex connector incorporates locking ring to prevent test connections being pulled off in use
Test connection terminations supplied separately
Lead resistance (C hook termination to connector): 40m ohm
Length: 19.7 ft. (6 m)
Indicator lights not included
The Megger 1007-024 is a duplex connect test lead. These duplex test leads are fitted with hook terminations for connecting to an instrument and a Connex plug. Test connection terminations are supplied separately. The duplex connector incorporates a locking ring to prevent test connections being pulled off in use.
The 1007-024 is a test lead from Megger.
Features:
- TL6-C-BT51 Connect test leads for BT51 - 6 m
- For use with BT51 Ohmmeter
- Fitted with hook termination for connecting to instrument and Connex plug
- Duplex connector incorporates locking ring to prevent test connections being pulled off in use
- Test connection terminations supplied separately
- Lead resistance (C hook termination to connector): 40m ohm
- Length: 19.7 ft. (6 m)
- Indicator lights not included
The Megger 1007-024 is a duplex connect test lead. These duplex test leads are fitted with hook terminations for connecting to an instrument and a Connex plug. Test connection terminations are supplied separately. The duplex connector incorporates a locking ring to prevent test connections being pulled off in use.