The 1007-023 is a test lead from Megger.
Features:
TL3-C-BT51 3 m lead connector x2
For use with BT51 Ohmmeter
Fitted with hook termination for connecting to instrument and Connex plug
Duplex connector incorporates locking ring to prevent test connections being pulled off in use
Test connection terminations supplied separately
Lead resistance (C hook termination to connector): 30m ohm
Length: 9.85 ft. (3 m)
Indicator lights not included
The Megger 1007-0233 is a duplex connect test lead. The Megger 1007-023 duplex handspike lead set, 3 m with connector (x2) 1006-442 Two wire, four terminal duplex twist probe lead set 3 m long. The Megger TL3-C-BT51 (1007-023) 3m Duplex Connect Test Lead without Indicator Lights is designed for use with the BT51 Ohmmeter. The duplex test lead is fitted with hook terminations for connecting to an instrument and a Connex plug. The duplex connector incorporates a locking ring to prevent test connections being pulled off in use. Test connection terminations are supplied separately from the test lead.
The 1007-023 is a test lead from Megger.
Features:
- TL3-C-BT51 3 m lead connector x2
- For use with BT51 Ohmmeter
- Fitted with hook termination for connecting to instrument and Connex plug
- Duplex connector incorporates locking ring to prevent test connections being pulled off in use
- Test connection terminations supplied separately
- Lead resistance (C hook termination to connector): 30m ohm
- Length: 9.85 ft. (3 m)
- Indicator lights not included
The Megger 1007-0233 is a duplex connect test lead. The Megger 1007-023 duplex handspike lead set, 3 m with connector (x2) 1006-442 Two wire, four terminal duplex twist probe lead set 3 m long. The Megger TL3-C-BT51 (1007-023) 3m Duplex Connect Test Lead without Indicator Lights is designed for use with the BT51 Ohmmeter. The duplex test lead is fitted with hook terminations for connecting to an instrument and a Connex plug. The duplex connector incorporates a locking ring to prevent test connections being pulled off in use. Test connection terminations are supplied separately from the test lead.