The 1006-463 is a test lead from Megger.
Features:
Terminal cover provides CAT III 300 V compliance when used in conjunction with lead
Two wire, four terminal duplex probe lead set
One lead fitted with indicator lights for use with DLRO10 range
Simple push and twist for quick change of terminations
Lockable twist cap secures leads
Replaceable, hardened needle points with gold plating ensure excellent low resistance contact
Tips provide 1.3 kg of force using stainless steel springs
Ideal for non-coated or non-corroded surfaces
Lead length: 5 ft. (1.5 m)
Total leadset loop resistance: 48m ohm
Maximum current rating: 10 A
Connector to probe resistance: 14m ohm
Probe spacing between P and C tips: 6 mm
The Megger 1006-463 is a Duplex Connect Handspike Lead Set with Terminal Cover, 1.5m.
The 1006-463 is a test lead from Megger.
Features:
- Terminal cover provides CAT III 300 V compliance when used in conjunction with lead
- Two wire, four terminal duplex probe lead set
- One lead fitted with indicator lights for use with DLRO10 range
- Simple push and twist for quick change of terminations
- Lockable twist cap secures leads
- Replaceable, hardened needle points with gold plating ensure excellent low resistance contact
- Tips provide 1.3 kg of force using stainless steel springs
- Ideal for non-coated or non-corroded surfaces
- Lead length: 5 ft. (1.5 m)
- Total leadset loop resistance: 48m ohm
- Maximum current rating: 10 A
- Connector to probe resistance: 14m ohm
- Probe spacing between P and C tips: 6 mm
The Megger 1006-463 is a Duplex Connect Handspike Lead Set with Terminal Cover, 1.5m.