The EL6-C (1006-460) is a test lead from Megger.
Features:
EL6-C Connect Extension Lead - 6 m
Extends duplex connect test leads without indicator lights
For use with DLRO10, DLRO10X, and DLRO10HD Ohmmeters
Lead resistance: 40m ohm
Far end: Male duplex connector
Tester end: Female duplex connector with locking ring
Test current: 10 A
Length: 19.7 ft. (6 m)
Note: Will not fit any leads fitted with indicator lights
This 6 m long duplex connect extension lead is designed to extend the duplex connect test leads that are without indicator lights. More than one extension lead can be used to create even longer test lead lengths. However the overall lead resistance must be taken into account. The higher the overall loop resistance, including the test piece, the lower the maximum test current available will be. Any 10 A DLRO instrument fitted with a pair of 3 m test leads and any test lead terminations (duplex probes or kelvin clips) can have up to 2 x 6 m extension leads used and still be able to supply 10 A test current. This is because the overall resistance of this combination is below the 100 m ohm lead resistance maximum specified.
The EL6-C (1006-460) is a test lead from Megger.
Features:
- EL6-C Connect Extension Lead - 6 m
- Extends duplex connect test leads without indicator lights
- For use with DLRO10, DLRO10X, and DLRO10HD Ohmmeters
- Lead resistance: 40m ohm
- Far end: Male duplex connector
- Tester end: Female duplex connector with locking ring
- Test current: 10 A
- Length: 19.7 ft. (6 m)
- Note: Will not fit any leads fitted with indicator lights
This 6 m long duplex connect extension lead is designed to extend the duplex connect test leads that are without indicator lights. More than one extension lead can be used to create even longer test lead lengths. However the overall lead resistance must be taken into account. The higher the overall loop resistance, including the test piece, the lower the maximum test current available will be. Any 10 A DLRO instrument fitted with a pair of 3 m test leads and any test lead terminations (duplex probes or kelvin clips) can have up to 2 x 6 m extension leads used and still be able to supply 10 A test current. This is because the overall resistance of this combination is below the 100 m ohm lead resistance maximum specified.