The 1006-459 is a test lead from Megger.
Features:
Fitted with hook termination for connecting to instrument and Connex plug
Connector plug is equipped with ultra-bright LED indicator lights viewable from any direction
Lights provide enhanced safety and convenience
Lead resistance (C hook termination to connector): 40m ohm
Duplex connector incorporates locking ring to prevent test connections being pulled off in use
Test connection terminations supplied separately
Indicator lights operate with models DLRO10, DLRO10X, DLRO10HD via third connection plug
Length: 20 ft. (6 m)
The Megger 1006-459 is a connect test lead.
The 1006-459 is a test lead from Megger.
Features:
- Fitted with hook termination for connecting to instrument and Connex plug
- Connector plug is equipped with ultra-bright LED indicator lights viewable from any direction
- Lights provide enhanced safety and convenience
- Lead resistance (C hook termination to connector): 40m ohm
- Duplex connector incorporates locking ring to prevent test connections being pulled off in use
- Test connection terminations supplied separately
- Indicator lights operate with models DLRO10, DLRO10X, DLRO10HD via third connection plug
- Length: 20 ft. (6 m)
The Megger 1006-459 is a connect test lead.