Megger Test Lead, Hook-Xlr Plug, 6M; Test Connector Type A Megger 1006-459

Description
TEST LEAD, HOOK-XLR PLUG, 6M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:19.7ft; Lead Length - Metric:6m; Insulator Colour:Black; Current Rating:-; Voltage Rating:
Datasheet
Description
TEST LEAD, HOOK-XLR PLUG, 6M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:19.7ft; Lead Length - Metric:6m; Insulator Colour:Black; Current Rating:-; Voltage Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Hook-Xlr Plug, 6M; Test Connector Type A Megger - 37AC9968 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Hook-Xlr Plug, 6M; Test Connector Type A Megger
37AC9968
Test Lead, Hook-Xlr Plug, 6M; Test Connector Type A Megger 37AC9968
TEST LEAD, HOOK-XLR PLUG, 6M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:19.7ft; Lead Length - Metric:6m; Insulator Colour:Black; Current Rating:-; Voltage Rating:

TEST LEAD, HOOK-XLR PLUG, 6M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:19.7ft; Lead Length - Metric:6m; Insulator Colour:Black; Current Rating:-; Voltage Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 37AC9968
Product Name Test Lead, Hook-Xlr Plug, 6M; Test Connector Type A Megger
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XK Micro-Hook to Lead Only, 24 AWG Teflon Test Lead - 313XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details