Megger Test Lead, Hook-Xlr Plug, 3M; Test Connector Type A Megger 1006-458

Description
TEST LEAD, HOOK-XLR PLUG, 3M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:9.8ft; Lead Length - Metric:3m; Insulator Colour:Black; Current Rating:-; Voltage Rating:
Datasheet
Description
TEST LEAD, HOOK-XLR PLUG, 3M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:9.8ft; Lead Length - Metric:3m; Insulator Colour:Black; Current Rating:-; Voltage Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Hook-Xlr Plug, 3M; Test Connector Type A Megger - 37AC9967 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Hook-Xlr Plug, 3M; Test Connector Type A Megger
37AC9967
Test Lead, Hook-Xlr Plug, 3M; Test Connector Type A Megger 37AC9967
TEST LEAD, HOOK-XLR PLUG, 3M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:9.8ft; Lead Length - Metric:3m; Insulator Colour:Black; Current Rating:-; Voltage Rating:

TEST LEAD, HOOK-XLR PLUG, 3M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:9.8ft; Lead Length - Metric:3m; Insulator Colour:Black; Current Rating:-; Voltage Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 37AC9967
Product Name Test Lead, Hook-Xlr Plug, 3M; Test Connector Type A Megger
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana, Meter Interface - 461-1072-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details