Megger Test Lead, Hook-Xlr Plug, 1.5M; Test Connector Type A Megger 1006-456

Description
TEST LEAD, HOOK-XLR PLUG, 1.5M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:-; Voltage Rating:
Datasheet
Description
TEST LEAD, HOOK-XLR PLUG, 1.5M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:-; Voltage Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Hook-Xlr Plug, 1.5M; Test Connector Type A Megger - 37AC9965 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Hook-Xlr Plug, 1.5M; Test Connector Type A Megger
37AC9965
Test Lead, Hook-Xlr Plug, 1.5M; Test Connector Type A Megger 37AC9965
TEST LEAD, HOOK-XLR PLUG, 1.5M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:-; Voltage Rating:

TEST LEAD, HOOK-XLR PLUG, 1.5M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:-; Voltage Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 37AC9965
Product Name Test Lead, Hook-Xlr Plug, 1.5M; Test Connector Type A Megger
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XR Mini-Hook to Banana Socket, 18 AWG PVC Test Lead - 610XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details