Megger Test Lead, Hook-Xlr Plug, 3M; Test Connector Type A Megger 1006-454

Description
TEST LEAD, HOOK-XLR PLUG, 3M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:9.8ft; Lead Length - Metric:3m; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, HOOK-XLR PLUG, 3M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:9.8ft; Lead Length - Metric:3m; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Hook-Xlr Plug, 3M; Test Connector Type A Megger - 37AC9963 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Hook-Xlr Plug, 3M; Test Connector Type A Megger
37AC9963
Test Lead, Hook-Xlr Plug, 3M; Test Connector Type A Megger 37AC9963
TEST LEAD, HOOK-XLR PLUG, 3M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:9.8ft; Lead Length - Metric:3m; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

TEST LEAD, HOOK-XLR PLUG, 3M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:9.8ft; Lead Length - Metric:3m; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 37AC9963
Product Name Test Lead, Hook-Xlr Plug, 3M; Test Connector Type A Megger
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details