Megger Test Lead, Hook-Xlr Plug, 1.5M; Test Connector Type A Megger 1006-452

Description
TEST LEAD, HOOK-XLR PLUG, 1.5M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, HOOK-XLR PLUG, 1.5M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Hook-Xlr Plug, 1.5M; Test Connector Type A Megger - 37AC9961 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Hook-Xlr Plug, 1.5M; Test Connector Type A Megger
37AC9961
Test Lead, Hook-Xlr Plug, 1.5M; Test Connector Type A Megger 37AC9961
TEST LEAD, HOOK-XLR PLUG, 1.5M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

TEST LEAD, HOOK-XLR PLUG, 1.5M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Plug; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 37AC9961
Product Name Test Lead, Hook-Xlr Plug, 1.5M; Test Connector Type A Megger
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
0.050
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details