The KC2-C (1006-451) is a clip from Megger.
Features:
1 - KC2-C Duplex Connected Kelvin Clip (1006-451)
For use with any duplex connect test lead and extension lead
Simple push and twist for quick change from lead
Fully insulated and suitable for applications requiring high safety rating
Maximum current rating: 20 A
Connector to clip resistance: 10m ohm
Clip capacity: 52 mm to 75mm with sliding jaw
The Megger KC2-C (1006-451) is a clip.
The KC2-C (1006-451) is a clip from Megger.
Features:
- 1 - KC2-C Duplex Connected Kelvin Clip (1006-451)
- For use with any duplex connect test lead and extension lead
- Simple push and twist for quick change from lead
- Fully insulated and suitable for applications requiring high safety rating
- Maximum current rating: 20 A
- Connector to clip resistance: 10m ohm
- Clip capacity: 52 mm to 75mm with sliding jaw
The Megger KC2-C (1006-451) is a clip.