The 1006-447 is a clip from Megger.
Features:
KC1-C Insulated Kelvin CLIP-Connect
Maximum current rating: 10 A
Connector to clip resistance: 10m ohm
Clip capacity: 52 mm to 7 5mm with sliding jaw
Will fit: Any duplex connect test lead and extension lead
Safety: CAT IV 600 V
The Megger 1006-447 is a clip.
The 1006-447 is a clip from Megger.
Features:
- KC1-C Insulated Kelvin CLIP-Connect
- Maximum current rating: 10 A
- Connector to clip resistance: 10m ohm
- Clip capacity: 52 mm to 7 5mm with sliding jaw
- Will fit: Any duplex connect test lead and extension lead
- Safety: CAT IV 600 V
The Megger 1006-447 is a clip.