The DH4-C Connect Duplex Handspike is a complete duplex lead set measuring 1.5 meters in length, designed for use with Megger DLRO instruments. This lead set includes two duplex probes, one of which is equipped with indicator lights that provide visual feedback during testing. The total leadset loop resistance is 48 mΩ, ensuring minimal impact on measurement accuracy. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is compatible with various Megger models, including DLRO10, DLRO10X, DLRO10HD, and DLRO10HDX, making it a versatile choice for low resistance testing applications.
DH4-C CONNECT DUPLEX HANDSPIKE 1.5M (X2) COMPLETE DUPLEX LEAD SET ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 37AC9953 |
| Product Name | Dh4-C Connect Duplex Handspike 1.5M (X2) Complete Duplex Lead Set Rohs Compliant Megger |