The 1006-443 is a test lead from Megger.
Features:
Single duplex twist probe lead - 6m long
Simple push and twist for quick change of termination
Lockable twist cap secures lead
Spring twisting tips compress and twist simultaneously, providing 2.4 kg of spring force
Ideal for cutting through surface coatings or corrosion on test piece for good contact
Lead length: 20 ft. (6 m)
Total resistance (1 lead and 1 probe): 50m ohm
Maximum current rating: 10 A
Connector to probe resistance: 14m ohm
Probe spacing between P and C tips: 10 mm
Accessories:
1 - DTP1-C Duplex Twist Probe (1006-449)
1 - TL3-C-BT51 Lead Connect, 6 m (1007-023)
The Megger 1006-443 is a test lead.
The 1006-443 is a test lead from Megger.
Features:
- Single duplex twist probe lead - 6m long
- Simple push and twist for quick change of termination
- Lockable twist cap secures lead
- Spring twisting tips compress and twist simultaneously, providing 2.4 kg of spring force
- Ideal for cutting through surface coatings or corrosion on test piece for good contact
- Lead length: 20 ft. (6 m)
- Total resistance (1 lead and 1 probe): 50m ohm
- Maximum current rating: 10 A
- Connector to probe resistance: 14m ohm
- Probe spacing between P and C tips: 10 mm
Accessories:
- 1 - DTP1-C Duplex Twist Probe (1006-449)
- 1 - TL3-C-BT51 Lead Connect, 6 m (1007-023)
The Megger 1006-443 is a test lead.