Megger Test Lead 1006-442

Description
The DH1-C (1006-442) is a test lead from Megger. Features: 3M Duplex Handspike lead set, with connect (x2) Simple push and twist for quick change of terminations Lockable twist cap secures leads Probe tips compress and twist simultaneously, providing 2.4 kg of spring force Ideal for cutting through surface coatings or corrosion on test piece for good contact Lead length: 10 ft. (3 m) Total leadset loop resistance: 80m ohm Maximum current rating: 10 A Connector to probe resistance: 14m ohm Probe spacing between P and C tips: 10 mm Accessories: 2 - DTP1-C Duplex Twist Probe (1006-449) 2 - TL3-C-BT51 Lead Connect, 3 m (1007-023) The Megger DH1-C (1006-442) is a test lead.
Datasheet
Description
The DH1-C (1006-442) is a test lead from Megger. Features: 3M Duplex Handspike lead set, with connect (x2) Simple push and twist for quick change of terminations Lockable twist cap secures leads Probe tips compress and twist simultaneously, providing 2.4 kg of spring force Ideal for cutting through surface coatings or corrosion on test piece for good contact Lead length: 10 ft. (3 m) Total leadset loop resistance: 80m ohm Maximum current rating: 10 A Connector to probe resistance: 14m ohm Probe spacing between P and C tips: 10 mm Accessories: 2 - DTP1-C Duplex Twist Probe (1006-449) 2 - TL3-C-BT51 Lead Connect, 3 m (1007-023) The Megger DH1-C (1006-442) is a test lead.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead 1006-442
The DH1-C (1006-442) is a test lead from Megger. Features: 3M Duplex Handspike lead set, with connect (x2) Simple push and twist for quick change of terminations Lockable twist cap secures leads Probe tips compress and twist simultaneously, providing 2.4 kg of spring force Ideal for cutting through surface coatings or corrosion on test piece for good contact Lead length: 10 ft. (3 m) Total leadset loop resistance: 80m ohm Maximum current rating: 10 A Connector to probe resistance: 14m ohm Probe spacing between P and C tips: 10 mm Accessories: 2 - DTP1-C Duplex Twist Probe (1006-449) 2 - TL3-C-BT51 Lead Connect, 3 m (1007-023) The Megger DH1-C (1006-442) is a test lead.

The DH1-C (1006-442) is a test lead from Megger.

Features:

  • 3M Duplex Handspike lead set, with connect (x2)
  • Simple push and twist for quick change of terminations
  • Lockable twist cap secures leads
  • Probe tips compress and twist simultaneously, providing 2.4 kg of spring force
  • Ideal for cutting through surface coatings or corrosion on test piece for good contact
  • Lead length: 10 ft. (3 m)
  • Total leadset loop resistance: 80m ohm
  • Maximum current rating: 10 A
  • Connector to probe resistance: 14m ohm
  • Probe spacing between P and C tips: 10 mm

Accessories:

  • 2 - DTP1-C Duplex Twist Probe (1006-449)
  • 2 - TL3-C-BT51 Lead Connect, 3 m (1007-023)

The Megger DH1-C (1006-442) is a test lead.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 1006-442
Product Name Test Lead
Unlock Full Specs
to access all available technical data

Similar Products