The 1005-817 is a test lead from Megger.
Features:
20 m Leadset x 10kV Screened 20m for 5 kV & 10 kV
For 5kV and 10kV voltage tests
10kV screened cable
Length: 65.6 ft. (20m)
Supplied with compact clips and carry bag
Description:
The Megger 1005-817 10kV screened test lead set will improve measurements made with a floating output where the leads might touch each other or an object other than the test piece. Screened leads plug into the Guard terminal, diverting any leakage currents. They are useful in HV switchyards where induced currents are an issue.
The 1005-817 is a test lead from Megger.
Features:
- 20 m Leadset x 10kV Screened 20m for 5 kV & 10 kV
- For 5kV and 10kV voltage tests
- 10kV screened cable
- Length: 65.6 ft. (20m)
- Supplied with compact clips and carry bag
Description:
The Megger 1005-817 10kV screened test lead set will improve measurements made with a floating output where the leads might touch each other or an object other than the test piece. Screened leads plug into the Guard terminal, diverting any leakage currents. They are useful in HV switchyards where induced currents are an issue.