Megger Test Lead Set, Black/red, 15M, 600Vac; Test Connector Type A Megger 1005-636

Description
TEST LEAD SET, BLACK/RED, 15M, 600VAC; Test Connector Type A:Kelvin Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:15m
Datasheet
Description
TEST LEAD SET, BLACK/RED, 15M, 600VAC; Test Connector Type A:Kelvin Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:15m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black/red, 15M, 600Vac; Test Connector Type A Megger - 82Y0413 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black/red, 15M, 600Vac; Test Connector Type A Megger
82Y0413
Test Lead Set, Black/red, 15M, 600Vac; Test Connector Type A Megger 82Y0413
TEST LEAD SET, BLACK/RED, 15M, 600VAC; Test Connector Type A:Kelvin Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:15m

TEST LEAD SET, BLACK/RED, 15M, 600VAC; Test Connector Type A:Kelvin Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:15m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 82Y0413
Product Name Test Lead Set, Black/red, 15M, 600Vac; Test Connector Type A Megger
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details