The 1005-636 is a test lead from Megger.
Features:
DLRO100 CAT IV 600 V Kelvin Lead Set (15m)
CAT IV 600 VAC / 500 VDC for safe operation
Lightweight 100 A battery powered unit for portability
High noise immunity for stable readings
Smooth DC Output for circuit breaker testing
IP54 for protection against dust and moisture while testing
Save, download and delete results (100X/H variants)
Remote operation, Bluetooth® & asset/result tagging (100H variants)
Applications:
The need for accurate low resistance measurement is well known and very diverse.
Description:
A signiicant addition to the comprehensive range of Megger Low Resistance Ohmmeters, DLRO100 enables low resistance measurement, across multiple applications, in areas without access to AC power. The integral Li-Ion battery supplies a constant 100 A current for up to 200 manual/auto tests to enable enhanced productivity in remote locations. With a focus on user safety, advanced design features ensure the safe operation of the instrument in the most adverse conditions, including a CAT IV 600 VAC / 500 VDC safety rating in accordance with IEC61010. The rugged design, intuitive interface and IP54 (lid open) rating ensure reliability and ease of use in the most arduous of conditions.
The 1005-636 is a test lead from Megger.
Features:
- DLRO100 CAT IV 600 V Kelvin Lead Set (15m)
- CAT IV 600 VAC / 500 VDC for safe operation
- Lightweight 100 A battery powered unit for portability
- High noise immunity for stable readings
- Smooth DC Output for circuit breaker testing
- IP54 for protection against dust and moisture while testing
- Save, download and delete results (100X/H variants)
- Remote operation, Bluetooth® & asset/result tagging (100H variants)
Applications:
The need for accurate low resistance measurement is well known and very diverse.
Description:
A signiicant addition to the comprehensive range of Megger Low Resistance Ohmmeters, DLRO100 enables low resistance measurement, across multiple applications, in areas without access to AC power. The integral Li-Ion battery supplies a constant 100 A current for up to 200 manual/auto tests to enable enhanced productivity in remote locations. With a focus on user safety, advanced design features ensure the safe operation of the instrument in the most adverse conditions, including a CAT IV 600 VAC / 500 VDC safety rating in accordance with IEC61010. The rugged design, intuitive interface and IP54 (lid open) rating ensure reliability and ease of use in the most arduous of conditions.