Megger Test Lead Set, Black/red, 5M, 600Vac; Test Connector Type A Megger 1005-634

Description
TEST LEAD SET, BLACK/RED, 5M, 600VAC; Test Connector Type A:Kelvin Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:5m
Datasheet
Description
TEST LEAD SET, BLACK/RED, 5M, 600VAC; Test Connector Type A:Kelvin Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:5m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black/red, 5M, 600Vac; Test Connector Type A Megger - 82Y0411 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black/red, 5M, 600Vac; Test Connector Type A Megger
82Y0411
Test Lead Set, Black/red, 5M, 600Vac; Test Connector Type A Megger 82Y0411
TEST LEAD SET, BLACK/RED, 5M, 600VAC; Test Connector Type A:Kelvin Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:5m

TEST LEAD SET, BLACK/RED, 5M, 600VAC; Test Connector Type A:Kelvin Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:5m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 82Y0411
Product Name Test Lead Set, Black/red, 5M, 600Vac; Test Connector Type A Megger
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 461-680-18BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration AlligatorClip; Pin and Socket
Approvals RoHS Compliant
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details