Megger Test Lead Set, Black/red, 15M, 600Vac; Test Connector Type A Megger 1004-450

Description
TEST LEAD SET, BLACK/RED, 15M, 600VAC; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:15m
Datasheet
Description
TEST LEAD SET, BLACK/RED, 15M, 600VAC; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:15m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black/red, 15M, 600Vac; Test Connector Type A Megger - 82Y0408 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black/red, 15M, 600Vac; Test Connector Type A Megger
82Y0408
Test Lead Set, Black/red, 15M, 600Vac; Test Connector Type A Megger 82Y0408
TEST LEAD SET, BLACK/RED, 15M, 600VAC; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:15m

TEST LEAD SET, BLACK/RED, 15M, 600VAC; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:15m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 82Y0408
Product Name Test Lead Set, Black/red, 15M, 600Vac; Test Connector Type A Megger
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

XEL Automotive Test Kit, PVC - 3601 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details